Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1911EMS8-1.5#TRPBF 111996-LTC1911EMS8-1.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111996-LTC1911EMS8-1 .5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111996-LTC1911EMS8-1 .5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1911EMS8-1.5#TRPBF - 111996-LTC1911EMS8-1.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1911EMS8-1.5#TRPBF
111996-LTC1911EMS8-1.5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1911EMS8-1.5#TRPBF 111996-LTC1911EMS8-1.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111996-LTC1911EMS8-1 .5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 111996-LTC1911EMS8-1.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111996-LTC1911EMS8-1.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1911EMS8-1.5#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF - 072595-LTC3780EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF - 020406-LT3508IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details