Win Source Electronics Memory - Flash - MD4811D512V3Q18Y 1118448-MD4811D512V3Q18Y

Description
Manufacturer: Msystems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118448-MD4811D512V3 Q18Y Packaging: Bulk Frequency: 55 GHz Memory Size: 488.3 MB Access Time: 55 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): MD4811-D512-V3Q18-Y; MD4811-D512-V3Q18/Y; MD4811D512V3Q18/Y; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Msystems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118448-MD4811D512V3 Q18Y Packaging: Bulk Frequency: 55 GHz Memory Size: 488.3 MB Access Time: 55 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): MD4811-D512-V3Q18-Y; MD4811-D512-V3Q18/Y; MD4811D512V3Q18/Y; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MD4811D512V3Q18Y - 1118448-MD4811D512V3Q18Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MD4811D512V3Q18Y
1118448-MD4811D512V3Q18Y
Memory - Flash - MD4811D512V3Q18Y 1118448-MD4811D512V3Q18Y
Manufacturer: Msystems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118448-MD4811D512V3 Q18Y Packaging: Bulk Frequency: 55 GHz Memory Size: 488.3 MB Access Time: 55 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): MD4811-D512-V3Q18-Y; MD4811-D512-V3Q18/Y; MD4811D512V3Q18/Y; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Msystems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118448-MD4811D512V3Q18Y
Packaging: Bulk
Frequency: 55 GHz
Memory Size: 488.3 MB
Access Time: 55 ns
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): MD4811-D512-V3Q18-Y; MD4811-D512-V3Q18/Y; MD4811D512V3Q18/Y;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1118448-MD4811D512V3Q18Y
Product Name Memory - Flash - MD4811D512V3Q18Y
Access Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - HYB18T512800BF-3.7 - 1211426-HYB18T512800BF-3.7 - Win Source Electronics
Specs
Memory Category DDR2 SDRAM, RAM; DRAM Chip
Access Time 266000 ns
Operating Temperature 0 C (32 F)
View Details
Memory - SDRAM - HYB25D128800CE-6 - 1182818-HYB25D128800CE-6 - Win Source Electronics
Specs
Memory Category Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details