Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#TRPBF 111167-LT3463EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111167-LT3463EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Family Name: LT3463 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD; LT3463EDD#PBF; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111167-LT3463EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Family Name: LT3463 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD; LT3463EDD#PBF; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#TRPBF - 111167-LT3463EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#TRPBF
111167-LT3463EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#TRPBF 111167-LT3463EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111167-LT3463EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Family Name: LT3463 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD; LT3463EDD#PBF; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111167-LT3463EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 180mA (Switch), 320mA (Switch)
Family Name: LT3463
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.25V
Maximum Output Voltage: ±40V
Minimum Input Voltage: 2.4V
Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD; LT3463EDD#PBF;
Introduction Date: November 20, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111167-LT3463EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#TRPBF
Configuration / Function Buck; Boost; Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF - 136472-LTC1754ES6-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVCT#PBF - 1057723-LT1072HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CT - 088981-LT1072CT - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details