Win Source Part Number: 1099330-TIP30B
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 20
Power - Max: 30 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 125mA, 1A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 200mA, 4V
Frequency - Transition: 3MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Other Names: 2383-TIP30B
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1099330-TIP30B |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP |
| Package Type | TO-220; SOT3 |
| IC(max) | 1000 milliamps |
| Power Gain | 40 dB |