Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#PBF 109895-LT1573CS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109895-LT1573CS8-2.5 #PBF Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109895-LT1573CS8-2.5 #PBF Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#PBF - 109895-LT1573CS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#PBF
109895-LT1573CS8-2.5#PBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#PBF 109895-LT1573CS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 109895-LT1573CS8-2.5 #PBF Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA

Manufacturer: Linear Technology
Win Source Part Number: 109895-LT1573CS8-2.5#PBF
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 2.8 V to 10 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 109895-LT1573CS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#PBF
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IT-3.3#PBF - 1057897-LT1129IT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF - 098617-LT1117CST-2.85#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3#TRMPBF - 020312-LT1761ES5-3#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT - 072365-LT317AT - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details