Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1095516-SP682EU-L/TR

Description
Win Source Part Number: 1095516-SP682EU-L/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SP682 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Fixed Function: Step-Up/Inverted Topology: Charge Pump Frequency - Switching: 12kHz ~ 20kHz Voltage - Output (Max): -9.99V Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): -9.9V Synchronous Rectifier: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: 2156-SP682EU-L/TR,EX ASIPSP682EU-L/TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095516-SP682EU-L/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SP682 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Fixed Function: Step-Up/Inverted Topology: Charge Pump Frequency - Switching: 12kHz ~ 20kHz Voltage - Output (Max): -9.99V Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): -9.9V Synchronous Rectifier: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: 2156-SP682EU-L/TR,EX ASIPSP682EU-L/TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1095516-SP682EU-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1095516-SP682EU-L/TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1095516-SP682EU-L/TR
Win Source Part Number: 1095516-SP682EU-L/TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SP682 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Fixed Function: Step-Up/Inverted Topology: Charge Pump Frequency - Switching: 12kHz ~ 20kHz Voltage - Output (Max): -9.99V Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): -9.9V Synchronous Rectifier: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: 2156-SP682EU-L/TR,EX ASIPSP682EU-L/TR Product Status: Obsolete

Win Source Part Number: 1095516-SP682EU-L/TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SP682
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Fixed
Function: Step-Up/Inverted
Topology: Charge Pump
Frequency - Switching: 12kHz ~ 20kHz
Voltage - Output (Max): -9.99V
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): -9.9V
Synchronous Rectifier: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: 2156-SP682EU-L/TR,EXASIPSP682EU-L/TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1095516-SP682EU-L/TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#PBF - 106296-LT1054CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details