Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1093551-SLC03C-05

Description
Win Source Part Number: 1093551-SLC03C-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SLC03 (3W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 1,800 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.54" W x 0.34" H (22.1mm x 13.8mm x 8.6mm) Alternative Parts (Cross-Reference): SLC03C-05SLC03C05; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-4680,SLC03C-05- ND Base Product Number: SLC03
Request a Quote Datasheet
Description
Win Source Part Number: 1093551-SLC03C-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SLC03 (3W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 1,800 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.54" W x 0.34" H (22.1mm x 13.8mm x 8.6mm) Alternative Parts (Cross-Reference): SLC03C-05SLC03C05; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-4680,SLC03C-05- ND Base Product Number: SLC03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1093551-SLC03C-05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1093551-SLC03C-05
Power Supplies - Board Mount - DC DC Converters 1093551-SLC03C-05
Win Source Part Number: 1093551-SLC03C-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SLC03 (3W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 1,800 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 16-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.54" W x 0.34" H (22.1mm x 13.8mm x 8.6mm) Alternative Parts (Cross-Reference): SLC03C-05SLC03C05; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-4680,SLC03C-05- ND Base Product Number: SLC03

Win Source Part Number: 1093551-SLC03C-05
Category: Power Supplies - Board Mount>DC DC Converters
Series: SLC03 (3W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1,800
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 16-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.87" L x 0.54" W x 0.34" H (22.1mm x 13.8mm x 8.6mm)
Alternative Parts (Cross-Reference): SLC03C-05SLC03C05;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4680,SLC03C-05-ND
Base Product Number: SLC03

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1093551-SLC03C-05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - QPS4050N040N25 - 890595-QPS4050N040N25 - Win Source Electronics
Specs
Package Type Other; Quarter Brick
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Board Mount DCDC Converters - SCW03B-15 - 812465-SCW03B-15 - Win Source Electronics
Specs
Package Type DIP; Other; 24-DIP Module, 8 Leads
Output Voltage 18 volts
Input Voltage 36 volts
View Details