Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - PS2501-1XSM 1089970-PS2501-1XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1089970-PS2501-1XSM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1089970-PS2501-1XSM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2501-1XSM - 1089970-PS2501-1XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2501-1XSM
1089970-PS2501-1XSM
Optoisolators - Transistor, Photovoltaic Output - PS2501-1XSM 1089970-PS2501-1XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1089970-PS2501-1XSM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1089970-PS2501-1XSM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1089970-PS2501-1XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2501-1XSM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - GL9971 - 1177234-GL9971 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CEP13N10L - 1161180-CEP13N10L - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEF1175 - 1161069-CEF1175 - Win Source Electronics
Specs
Package Type SOT3
View Details