Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJM2370R09-TE1 1082177-NJM2370R09-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082177-NJM2370R09-T E1 Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 180 mA Input Bias Current: 180 µA Output Voltage: 9 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 20 V Alternative Parts (Cross-Reference): NJM2370R09-TE1NJM237 0R09(TE1); NJM2370R09TE1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Dropout Voltage: 300 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082177-NJM2370R09-T E1 Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 180 mA Input Bias Current: 180 µA Output Voltage: 9 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 20 V Alternative Parts (Cross-Reference): NJM2370R09-TE1NJM237 0R09(TE1); NJM2370R09TE1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Dropout Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJM2370R09-TE1 - 1082177-NJM2370R09-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM2370R09-TE1
1082177-NJM2370R09-TE1
PMIC - PMIC - Voltage Regulators - Linear - NJM2370R09-TE1 1082177-NJM2370R09-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082177-NJM2370R09-T E1 Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 180 mA Input Bias Current: 180 µA Output Voltage: 9 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 20 V Alternative Parts (Cross-Reference): NJM2370R09-TE1NJM237 0R09(TE1); NJM2370R09TE1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 320 mW Dropout Voltage: 300 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082177-NJM2370R09-TE1
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Output Current: 180 mA
Input Bias Current: 180 µA
Output Voltage: 9 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): NJM2370R09-TE1NJM2370R09(TE1); NJM2370R09TE1;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 320 mW
Dropout Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1082177-NJM2370R09-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJM2370R09-TE1
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 9 volts
IOUT 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRPBF - 114373-LTC3035EDDB#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details