Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1082045-NFM-20-12

Description
Win Source Part Number: 1082045-NFM-20-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: NFM-20 (20W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tray Applications: Medical Standard Package: 1 Power (Watts): 22W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 81% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.50" L x 2.01" W x 0.76" H (89.0mm x 51.0mm x 19.3mm) Alternative Parts (Cross-Reference): PM-20-12; RS-15-12; NES-15-12; ZPSA20-12; LS25-12; UEI25-120-D48N-C; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 1.8 A Mfr: MEAN WELL USA Inc. Other Names: 1866-3545,NFM-20-12- ND Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1082045-NFM-20-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: NFM-20 (20W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tray Applications: Medical Standard Package: 1 Power (Watts): 22W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 81% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.50" L x 2.01" W x 0.76" H (89.0mm x 51.0mm x 19.3mm) Alternative Parts (Cross-Reference): PM-20-12; RS-15-12; NES-15-12; ZPSA20-12; LS25-12; UEI25-120-D48N-C; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 1.8 A Mfr: MEAN WELL USA Inc. Other Names: 1866-3545,NFM-20-12- ND Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1082045-NFM-20-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1082045-NFM-20-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1082045-NFM-20-12
Win Source Part Number: 1082045-NFM-20-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: NFM-20 (20W) Type: Open Frame Features: Adjustable Output, Universal Input Package: Tray Applications: Medical Standard Package: 1 Power (Watts): 22W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 81% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.50" L x 2.01" W x 0.76" H (89.0mm x 51.0mm x 19.3mm) Alternative Parts (Cross-Reference): PM-20-12; RS-15-12; NES-15-12; ZPSA20-12; LS25-12; UEI25-120-D48N-C; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 1.8 A Mfr: MEAN WELL USA Inc. Other Names: 1866-3545,NFM-20-12- ND Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1082045-NFM-20-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: NFM-20 (20W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Tray
Applications: Medical
Standard Package: 1
Power (Watts): 22W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 81%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 3.50" L x 2.01" W x 0.76" H (89.0mm x 51.0mm x 19.3mm)
Alternative Parts (Cross-Reference): PM-20-12; RS-15-12; NES-15-12; ZPSA20-12; LS25-12; UEI25-120-D48N-C;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 1.8 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3545,NFM-20-12-ND
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1082045-NFM-20-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 982310-HEP-480-24A - Win Source Electronics
Specs
Package Type Other; Box
Output Power 480 watts
Operating Temperature -55 to 65 C (-67 to 149 F)
View Details
AC DC Converters - NEL-200-5 - 846856-NEL-200-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details