Win Source Electronics Isolators - Optoisolators - Triac, SCR Output 1079777-MOC3012X

Description
Win Source Part Number: 1079777-MOC3012X Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,040 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 250 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100µA Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 5mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC301 Approval Agency: UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1079777-MOC3012X Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,040 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 250 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100µA Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 5mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC301 Approval Agency: UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1079777-MOC3012X - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1079777-MOC3012X
Isolators - Optoisolators - Triac, SCR Output 1079777-MOC3012X
Win Source Part Number: 1079777-MOC3012X Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,040 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 250 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100µA Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 5mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC301 Approval Agency: UR, VDE

Win Source Part Number: 1079777-MOC3012X
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 1,040
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 250 V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 100µA
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/µs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: MOC301
Approval Agency: UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079777-MOC3012X
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2882IY-3#PBF - 784534-LTM2882IY-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1015423-ISP817X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2883IY-5I#PBF - 1064299-LTM2883IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2887IY-5S#PBF - 784548-LTM2887IY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details