Win Source Electronics Integrated Circuits (ICs) - Linear - Video Processing 1078043-MCDP2850BC

Description
Win Source Part Number: 1078043-MCDP2850BC Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 2,496 Mounting: SMD (SMT) Function: Converter Standards: CEA-861-E, HDMI 1.4b, IEC 60958 Voltage - Supply: 1.2V ~ 3.3V Package / Case: 64-LFBGA Supplier Device Package: 64-LFBGA (7x7) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Other Names: MCDP2850-ND,MCDP2850 Base Product Number: MCDP2850 Control Interface: GPIO, I²C, SPI, UART
Request a Quote Datasheet
Description
Win Source Part Number: 1078043-MCDP2850BC Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 2,496 Mounting: SMD (SMT) Function: Converter Standards: CEA-861-E, HDMI 1.4b, IEC 60958 Voltage - Supply: 1.2V ~ 3.3V Package / Case: 64-LFBGA Supplier Device Package: 64-LFBGA (7x7) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Other Names: MCDP2850-ND,MCDP2850 Base Product Number: MCDP2850 Control Interface: GPIO, I²C, SPI, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1078043-MCDP2850BC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1078043-MCDP2850BC
Integrated Circuits (ICs) - Linear - Video Processing 1078043-MCDP2850BC
Win Source Part Number: 1078043-MCDP2850BC Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 2,496 Mounting: SMD (SMT) Function: Converter Standards: CEA-861-E, HDMI 1.4b, IEC 60958 Voltage - Supply: 1.2V ~ 3.3V Package / Case: 64-LFBGA Supplier Device Package: 64-LFBGA (7x7) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Other Names: MCDP2850-ND,MCDP2850 Base Product Number: MCDP2850 Control Interface: GPIO, I²C, SPI, UART

Win Source Part Number: 1078043-MCDP2850BC
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 2,496
Mounting: SMD (SMT)
Function: Converter
Standards: CEA-861-E, HDMI 1.4b, IEC 60958
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 64-LFBGA
Supplier Device Package: 64-LFBGA (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Kinetic Technologies
Other Names: MCDP2850-ND,MCDP2850
Base Product Number: MCDP2850
Control Interface: GPIO, I²C, SPI, UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Number 1078043-MCDP2850BC
Product Name Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Video Processing - LT1675CS8-1#PBF - 121723-LT1675CS8-1#PBF - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC
View Details
Integrated Circuits (ICs) - Linear - Video Processing - 1016829-STDP2600AD - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 81-LFBGA
Interface I2C; I²C, SPI
View Details
Linear - Linear - Video Processing - LT1675CMS8-1#TRPBF - 135078-LT1675CMS8-1#TRPBF - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 8-MSOP
View Details