Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5-1#TRMPBF 107766-LT1617ES5-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107766-LT1617ES5-1#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Charge Pump Number of Outputs: 1 Synchronous Rectifier: No Output Current: 75mA (Switch) Family Name: LT1617 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): -1V Maximum Output Voltage: -34V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): MAX637AMJA+; MAX636ACSA; MAX635BCSA+; MAX637ACSA+T; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107766-LT1617ES5-1#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Charge Pump Number of Outputs: 1 Synchronous Rectifier: No Output Current: 75mA (Switch) Family Name: LT1617 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): -1V Maximum Output Voltage: -34V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): MAX637AMJA+; MAX636ACSA; MAX635BCSA+; MAX637ACSA+T; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5-1#TRMPBF - 107766-LT1617ES5-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5-1#TRMPBF
107766-LT1617ES5-1#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5-1#TRMPBF 107766-LT1617ES5-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 107766-LT1617ES5-1#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Charge Pump Number of Outputs: 1 Synchronous Rectifier: No Output Current: 75mA (Switch) Family Name: LT1617 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): -1V Maximum Output Voltage: -34V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): MAX637AMJA+; MAX636ACSA; MAX635BCSA+; MAX637ACSA+T; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 107766-LT1617ES5-1#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, Charge Pump
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 75mA (Switch)
Family Name: LT1617
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): -1V
Maximum Output Voltage: -34V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): MAX637AMJA+; MAX636ACSA; MAX635BCSA+; MAX637ACSA+T;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 107766-LT1617ES5-1#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5-1#TRMPBF
Configuration / Function Boost, Cuk, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF - 136472-LTC1754ES6-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CN8-5#PBF - 1058234-LT1376CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details