Win Source Electronics Power Supplies - Board Mount - AC DC Converters 1074293-IRM-60-5

Description
Win Source Part Number: 1074293-IRM-60-5 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-60 (60W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 50 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 5V Efficiency: 84% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm) Alternative Parts (Cross-Reference): AMEL60-5SJZ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: IRM-60-5-ND,1866-307 1 Base Product Number: IRM-60 Approval Agency: CB, CE, cURus, TUV Standard Number: 60335-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1074293-IRM-60-5 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-60 (60W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 50 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 5V Efficiency: 84% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm) Alternative Parts (Cross-Reference): AMEL60-5SJZ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: IRM-60-5-ND,1866-307 1 Base Product Number: IRM-60 Approval Agency: CB, CE, cURus, TUV Standard Number: 60335-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1074293-IRM-60-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1074293-IRM-60-5
Power Supplies - Board Mount - AC DC Converters 1074293-IRM-60-5
Win Source Part Number: 1074293-IRM-60-5 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-60 (60W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 50 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 5V Efficiency: 84% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm) Alternative Parts (Cross-Reference): AMEL60-5SJZ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: IRM-60-5-ND,1866-307 1 Base Product Number: IRM-60 Approval Agency: CB, CE, cURus, TUV Standard Number: 60335-1; 62368-1

Win Source Part Number: 1074293-IRM-60-5
Category: Power Supplies - Board Mount>AC DC Converters
Series: IRM-60 (60W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 50 W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Output 1: 5V
Efficiency: 84%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
Alternative Parts (Cross-Reference): AMEL60-5SJZ;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: IRM-60-5-ND,1866-3071
Base Product Number: IRM-60
Approval Agency: CB, CE, cURus, TUV
Standard Number: 60335-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1074293-IRM-60-5
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1339656-RSP-150-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 151 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - Board Mount - AC DC Converters - 1207966-MPM-20-3.3 - Win Source Electronics
Specs
Package Type DIP; Other; Tray
Output Power 15 watts
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
AC DC Converters - RS-35-5 - 847334-RS-35-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details