Win Source Electronics Power Supplies - Board Mount - LED Drivers 1069224-LDH-65-1400

Description
Win Source Part Number: 1069224-LDH-65-1400 Category: Power Supplies - Board Mount>LED Drivers Series: LDH-65 (65W) Type: Constant Current Features: OVP, SCP Package: Box Standard Package: 100 Power (Watts): 64 W Voltage - Output: 12.5 ~ 46V Topology: Boost Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 9.5V Voltage - Input (Max): 32V Dimming: Analog, PWM Efficiency: 95% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 60°C Dimension: 2.95" L x 2.09" W x 0.89" H (75.0mm x 53.0mm x 22.7mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-LDH-65-1400 Base Product Number: LDH-65 Approval Agency: CE, EAC
Request a Quote Datasheet
Description
Win Source Part Number: 1069224-LDH-65-1400 Category: Power Supplies - Board Mount>LED Drivers Series: LDH-65 (65W) Type: Constant Current Features: OVP, SCP Package: Box Standard Package: 100 Power (Watts): 64 W Voltage - Output: 12.5 ~ 46V Topology: Boost Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 9.5V Voltage - Input (Max): 32V Dimming: Analog, PWM Efficiency: 95% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 60°C Dimension: 2.95" L x 2.09" W x 0.89" H (75.0mm x 53.0mm x 22.7mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-LDH-65-1400 Base Product Number: LDH-65 Approval Agency: CE, EAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - LED Drivers
1069224-LDH-65-1400
Power Supplies - Board Mount - LED Drivers 1069224-LDH-65-1400
Win Source Part Number: 1069224-LDH-65-1400 Category: Power Supplies - Board Mount>LED Drivers Series: LDH-65 (65W) Type: Constant Current Features: OVP, SCP Package: Box Standard Package: 100 Power (Watts): 64 W Voltage - Output: 12.5 ~ 46V Topology: Boost Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 9.5V Voltage - Input (Max): 32V Dimming: Analog, PWM Efficiency: 95% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 60°C Dimension: 2.95" L x 2.09" W x 0.89" H (75.0mm x 53.0mm x 22.7mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-LDH-65-1400 Base Product Number: LDH-65 Approval Agency: CE, EAC

Win Source Part Number: 1069224-LDH-65-1400
Category: Power Supplies - Board Mount>LED Drivers
Series: LDH-65 (65W)
Type: Constant Current
Features: OVP, SCP
Package: Box
Standard Package: 100
Power (Watts): 64 W
Voltage - Output: 12.5 ~ 46V
Topology: Boost
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 9.5V
Voltage - Input (Max): 32V
Dimming: Analog, PWM
Efficiency: 95%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 60°C
Dimension: 2.95" L x 2.09" W x 0.89" H (75.0mm x 53.0mm x 22.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-LDH-65-1400
Base Product Number: LDH-65
Approval Agency: CE, EAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1069224-LDH-65-1400
Product Name Power Supplies - Board Mount - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
Output Voltage 12.5 to 46 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3517EUF#TRPBF - 1059428-LT3517EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - LT3597IUHG#PBF - 781147-LT3597IUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3478EFE#PBF - 128711-LT3478EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details