Win Source Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-1#PBF 1064204-LTC6957IDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064204-LTC6957IDD-1 #PBF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, CMOS, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 300MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064204-LTC6957IDD-1 #PBF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, CMOS, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 300MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-1#PBF - 1064204-LTC6957IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-1#PBF
1064204-LTC6957IDD-1#PBF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-1#PBF 1064204-LTC6957IDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064204-LTC6957IDD-1 #PBF Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, CMOS, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 300MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064204-LTC6957IDD-1#PBF
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, CMOS, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064204-LTC6957IDD-1#PBF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-1#PBF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 12-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IMS-4#PBF - 1064210-LTC6957IMS-4#PBF - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 12-MSOP
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF - 1005588-ICS85356AGILF - Win Source Electronics
Specs
Device Type Clock Driver
Package Type Surface Mount; TSSOP
Frequency 900 MHz
View Details