Win Source Electronics RF Detectors - LTC5532EDC#TRPBF 1063761-LTC5532EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063761-LTC5532EDC#T RPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063761-LTC5532EDC#T RPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5532EDC#TRPBF - 1063761-LTC5532EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5532EDC#TRPBF
1063761-LTC5532EDC#TRPBF
RF Detectors - LTC5532EDC#TRPBF 1063761-LTC5532EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063761-LTC5532EDC#T RPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DFN (2x2) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063761-LTC5532EDC#TRPBF
Packaging: Reel - TR
Frequency: 300MHz to 7GHz
RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range: -32dBm to 10dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-DFN (2x2)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1063761-LTC5532EDC#TRPBF
Product Name RF Detectors - LTC5532EDC#TRPBF
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - TRC102 - 1273878-TRC102 - Win Source Electronics
Specs
RFID Product Transceiver
View Details
RF Detectors - LTC5582IDD#TRPBF - 97874-LTC5582IDD#TRPBF - Win Source Electronics
Specs
Frequency 4.00E7 to 1.00E10 Hz
View Details
RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details