Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-2#PBF 1063694-LTC4413EDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063694-LTC4413EDD-2 #PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 11μs Delay Time - OFF: 2μs Current - Output (Max): 2.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 40μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063694-LTC4413EDD-2 #PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 11μs Delay Time - OFF: 2μs Current - Output (Max): 2.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 40μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-2#PBF - 1063694-LTC4413EDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-2#PBF
1063694-LTC4413EDD-2#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-2#PBF 1063694-LTC4413EDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063694-LTC4413EDD-2 #PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 11μs Delay Time - OFF: 2μs Current - Output (Max): 2.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 40μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063694-LTC4413EDD-2#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 11μs
Delay Time - OFF: 2μs
Current - Output (Max): 2.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 40μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063694-LTC4413EDD-2#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-2#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C120 - 1158260-BZY97C120 - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Diodes - 1035318-1N5651A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 47.8 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
END - OF - LIFE - CH751H-40PT - 1161481-CH751H-40PT - Win Source Electronics
Specs
Diode Type Schottky
View Details