Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRPBF 1063693-LTC4412IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063693-LTC4412IS6#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063693-LTC4412IS6#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRPBF - 1063693-LTC4412IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRPBF
1063693-LTC4412IS6#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRPBF 1063693-LTC4412IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063693-LTC4412IS6#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Linear Technology
Win Source Part Number: 1063693-LTC4412IS6#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld, USB Powered Supplies
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 110μs
Delay Time - OFF: 13μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.5 V to 28 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063693-LTC4412IS6#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412IS6#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - CDC7630-000 - 1160594-CDC7630-000 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes
View Details
Diodes, Rectifiers - Single - 31DQ06 - 1128103-31DQ06 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
END - OF - LIFE - C10T06Q-11A - 1158327-C10T06Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details