Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1062913-HRP-100-12

Description
Win Source Part Number: 1062913-HRP-100-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 102W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): MSP-100-12; RSP-100-12; RS-100-12; HK100A-12/A; VS75E-12; SWS10012HRP100-12; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 8.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-2697,HRP-100-12 -ND Base Product Number: HRP-100 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1062913-HRP-100-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 102W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): MSP-100-12; RSP-100-12; RS-100-12; HK100A-12/A; VS75E-12; SWS10012HRP100-12; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 8.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-2697,HRP-100-12 -ND Base Product Number: HRP-100 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1062913-HRP-100-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1062913-HRP-100-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1062913-HRP-100-12
Win Source Part Number: 1062913-HRP-100-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 102W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): MSP-100-12; RSP-100-12; RS-100-12; HK100A-12/A; VS75E-12; SWS10012HRP100-12; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 8.5 A Mfr: MEAN WELL USA Inc. Other Names: 1866-2697,HRP-100-12 -ND Base Product Number: HRP-100 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1062913-HRP-100-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HRP-100 (100W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 102W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 87.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C (With Derating)
Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Alternative Parts (Cross-Reference): MSP-100-12; RSP-100-12; RS-100-12; HK100A-12/A; VS75E-12; SWS10012HRP100-12;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 8.5 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2697,HRP-100-12-ND
Base Product Number: HRP-100
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1062913-HRP-100-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1084651-RPS-300-27 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 200 to 300 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1088901-HRPG-1000-24 - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 1008 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
AC DC Converters - NEL-200-5 - 846856-NEL-200-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details