Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1693-5CMS8#PBF 1061039-LTC1693-5CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061039-LTC1693-5CMS 8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.7V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 16ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061039-LTC1693-5CMS 8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.7V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 16ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1693-5CMS8#PBF - 1061039-LTC1693-5CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1693-5CMS8#PBF
1061039-LTC1693-5CMS8#PBF
PMIC - PMIC - Gate Drivers - LTC1693-5CMS8#PBF 1061039-LTC1693-5CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061039-LTC1693-5CMS 8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.7V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 16ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061039-LTC1693-5CMS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.7V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 16ns, 16ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1061039-LTC1693-5CMS8#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC1693-5CMS8#PBF
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEM9430A - 1161155-CEM9430A - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
Electronic Surplus - G1332E - 1176362-G1332E - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LTC1693-3CMS8#PBF - 108750-LTC1693-3CMS8#PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 150 C (32 to 302 F)
Package Type SOT3; 8-MSOP
View Details
Hard To Find - 30N06G-TN3-R - 1128047-30N06G-TN3-R - Win Source Electronics
Specs
Package Type SOT3
View Details