Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682IMS8-5#PBF 1061015-LTC1682IMS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061015-LTC1682IMS8- 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061015-LTC1682IMS8- 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682IMS8-5#PBF - 1061015-LTC1682IMS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682IMS8-5#PBF
1061015-LTC1682IMS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682IMS8-5#PBF 1061015-LTC1682IMS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061015-LTC1682IMS8- 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1061015-LTC1682IMS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 4.4V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1061015-LTC1682IMS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682IMS8-5#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data