Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522CMS8#PBF 1060803-LTC1522CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060803-LTC1522CMS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060803-LTC1522CMS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522CMS8#PBF - 1060803-LTC1522CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522CMS8#PBF
1060803-LTC1522CMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522CMS8#PBF 1060803-LTC1522CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060803-LTC1522CMS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060803-LTC1522CMS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060803-LTC1522CMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522CMS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.5#TRMPBF - 100107-LTC3406BES5-1.5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#PBF - 020274-LT1507CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8-12#PBF - 020209-LT1109ACS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details