Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1386IS#PBF 1060607-LTC1386IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060607-LTC1386IS#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS562 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060607-LTC1386IS#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS562 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1386IS#PBF - 1060607-LTC1386IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1386IS#PBF
1060607-LTC1386IS#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1386IS#PBF 1060607-LTC1386IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060607-LTC1386IS#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS562 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060607-LTC1386IS#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS562
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1060607-LTC1386IS#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1386IS#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2801CDE#PBF - 072541-LTC2801CDE#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details