Win Source Electronics Resistor Networks, Arrays - LT5400BCMS8E-7#PBF 1059907-LT5400BCMS8E-7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059907-LT5400BCMS8E -7#PBF Packaging: Tube/Rail Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1.25k, 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059907-LT5400BCMS8E -7#PBF Packaging: Tube/Rail Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1.25k, 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - LT5400BCMS8E-7#PBF
1059907-LT5400BCMS8E-7#PBF
Resistor Networks, Arrays - LT5400BCMS8E-7#PBF 1059907-LT5400BCMS8E-7#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059907-LT5400BCMS8E -7#PBF Packaging: Tube/Rail Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1.25k, 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059907-LT5400BCMS8E-7#PBF
Packaging: Tube/Rail
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1.25k, 5k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 800mW
Categories: Resistors
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1059907-LT5400BCMS8E-7#PBF
Product Name Resistor Networks, Arrays - LT5400BCMS8E-7#PBF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1250 to 5000 ohms
Tolerance 15 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-243FV - 1129205-CR16-243FV - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 24000 ohms
Tolerance 1 +/- %
View Details
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 to 5000 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R040-F - 1070919-LRC-LR2512-01-R040-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
Tolerance 1 +/- %
View Details