Manufacturer: Linear Technology
Win Source Part Number: 1059887-LT4363CDE-2#
Packaging: Tube/Rail
Applications: Automotive
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 4 to 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Status: Active
Case / Package: 12-DFN (4x3)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 1059887-LT4363CDE-2#PBF |
| Product Name | Surge Suppression ICs - LT4363CDE-2#PBF |
| Mounting | PCB |