Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD#PBF 1059847-LT4320IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059847-LT4320IDD#PB F Packaging: Tube/Rail Type: Bridge Rectifier Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 9 V to 72 V Operating Supply Current: 1.5mA Ratio - Input and Output: Bridge (1) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059847-LT4320IDD#PB F Packaging: Tube/Rail Type: Bridge Rectifier Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 9 V to 72 V Operating Supply Current: 1.5mA Ratio - Input and Output: Bridge (1) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD#PBF - 1059847-LT4320IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD#PBF
1059847-LT4320IDD#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD#PBF 1059847-LT4320IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059847-LT4320IDD#PB F Packaging: Tube/Rail Type: Bridge Rectifier Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 9 V to 72 V Operating Supply Current: 1.5mA Ratio - Input and Output: Bridge (1) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059847-LT4320IDD#PBF
Packaging: Tube/Rail
Type: Bridge Rectifier
Applications: General Purpose
Mounting: SMD (SMT)
Polarity: N-Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 9 V to 72 V
Operating Supply Current: 1.5mA
Ratio - Input and Output: Bridge (1)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1059847-LT4320IDD#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZT52C3V6W - 1157325-BZT52C3V6W - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Varistors, MOVs - 1113892-SDV1005E5R5C500NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - C10T06Q - 1158326-C10T06Q - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Diodes - 1057911-ESD5Z15V - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 15 volts
Tj -55 to 150 C (-67 to 302 F)
View Details