Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#TRPBF 1059462-LT3579EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059462-LT3579EUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (5x4) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059462-LT3579EUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (5x4) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#TRPBF - 1059462-LT3579EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#TRPBF
1059462-LT3579EUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#TRPBF 1059462-LT3579EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059462-LT3579EUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (5x4) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059462-LT3579EUFD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (5x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.215V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059462-LT3579EUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#TRPBF
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (5x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8 - 072225-LT1172CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IS8#TRPBF - 124252-LTC1144IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204BEDC-5#TRPBF - 117609-LTC3204BEDC-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details