Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#TRPBF 1059340-LT3482IUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059340-LT3482IUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Frequency - Switching: 650kHz to 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 280mA (Switch) Family Name: LT3482 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 90V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3482EUD; LT3482IUD#PBF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059340-LT3482IUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Frequency - Switching: 650kHz to 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 280mA (Switch) Family Name: LT3482 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 90V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3482EUD; LT3482IUD#PBF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#TRPBF - 1059340-LT3482IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#TRPBF
1059340-LT3482IUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#TRPBF 1059340-LT3482IUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059340-LT3482IUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Frequency - Switching: 650kHz to 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 280mA (Switch) Family Name: LT3482 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 90V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3482EUD; LT3482IUD#PBF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059340-LT3482IUD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump
Frequency - Switching: 650kHz to 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 280mA (Switch)
Family Name: LT3482
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 90V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LT3482EUD; LT3482IUD#PBF;
Introduction Date: February 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059340-LT3482IUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#TRPBF
Configuration / Function Boost; Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375HVCS8#TRPBF - 1058226-LT1375HVCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details