Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3086EDHD#PBF 1059247-LT3086EDHD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059247-LT3086EDHD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Tracking Output Current: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x4) Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.54V @ 2.1A Operating Supply Current: 2.4mA to 88mA PSRR: 80dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059247-LT3086EDHD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Tracking Output Current: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x4) Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.54V @ 2.1A Operating Supply Current: 2.4mA to 88mA PSRR: 80dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3086EDHD#PBF - 1059247-LT3086EDHD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3086EDHD#PBF
1059247-LT3086EDHD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3086EDHD#PBF 1059247-LT3086EDHD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059247-LT3086EDHD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Tracking Output Current: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x4) Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.54V @ 2.1A Operating Supply Current: 2.4mA to 88mA PSRR: 80dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059247-LT3086EDHD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Tracking
Output Current: 2.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x4)
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.54V @ 2.1A
Operating Supply Current: 2.4mA to 88mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059247-LT3086EDHD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3086EDHD#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x4)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#PBF - 020215-LT1117CM-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#TRPBF - 113631-LT3022EMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF - 1000389-LT1761IS5-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type Other; TSOT
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#TRPBF - 072323-LT1763CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details