Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#PBF 1059220-LT3080EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059220-LT3080EDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Family Name: LT3080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): PQ15RW11J00H; MIC5209YML; AP2318DN-ADJTRG1; Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059220-LT3080EDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Family Name: LT3080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): PQ15RW11J00H; MIC5209YML; AP2318DN-ADJTRG1; Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#PBF - 1059220-LT3080EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#PBF
1059220-LT3080EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#PBF 1059220-LT3080EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059220-LT3080EDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Family Name: LT3080 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): PQ15RW11J00H; MIC5209YML; AP2318DN-ADJTRG1; Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1059220-LT3080EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.1A
Family Name: LT3080
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 1.6V @ 1.1A
Operating Supply Current: 500μA to 30mA
PSRR: 75db to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): PQ15RW11J00H; MIC5209YML; AP2318DN-ADJTRG1;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059220-LT3080EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3027IMSE#TRPBF - 002760-LT3027IMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC-3#TRPBF - 116205-LTC3025IDC-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.2#PBF - 1059139-LT3021EDH-1.2#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 16-DFN (5x5)
View Details