Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#TRPBF 1059214-LT3070EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059214-LT3070EUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Maximum Input Voltage: 3V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.15V @ 5A Operating Supply Current: 1.5mA to 10mA PSRR: 66dB (120Hz) Maximum Output Voltage: 1.8V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059214-LT3070EUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Maximum Input Voltage: 3V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.15V @ 5A Operating Supply Current: 1.5mA to 10mA PSRR: 66dB (120Hz) Maximum Output Voltage: 1.8V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#TRPBF - 1059214-LT3070EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#TRPBF
1059214-LT3070EUFD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#TRPBF 1059214-LT3070EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059214-LT3070EUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Maximum Input Voltage: 3V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.15V @ 5A Operating Supply Current: 1.5mA to 10mA PSRR: 66dB (120Hz) Maximum Output Voltage: 1.8V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059214-LT3070EUFD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Programmable
Control Features: Enable, Power Good, Soft Start
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (4x5)
Maximum Input Voltage: 3V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.15V @ 5A
Operating Supply Current: 1.5mA to 10mA
PSRR: 66dB (120Hz)
Maximum Output Voltage: 1.8V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059214-LT3070EUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#TRPBF
Regulator Type Low Dropout
Output Voltage Type Programmable
Package Type Other; 28-QFN (4x5)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.5#PBF - 020328-LT1764AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.8#PBF - 020358-LT1963AES8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details