Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3061EMS8E#PBF 1059196-LT3061EMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059196-LT3061EMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.43V @ 100mA Operating Supply Current: 90μA to 4mA PSRR: 85dB (120Hz) Maximum Output Voltage: 19V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059196-LT3061EMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.43V @ 100mA Operating Supply Current: 90μA to 4mA PSRR: 85dB (120Hz) Maximum Output Voltage: 19V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3061EMS8E#PBF - 1059196-LT3061EMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3061EMS8E#PBF
1059196-LT3061EMS8E#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3061EMS8E#PBF 1059196-LT3061EMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059196-LT3061EMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.43V @ 100mA Operating Supply Current: 90μA to 4mA PSRR: 85dB (120Hz) Maximum Output Voltage: 19V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059196-LT3061EMS8E#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.43V @ 100mA
Operating Supply Current: 90μA to 4mA
PSRR: 85dB (120Hz)
Maximum Output Voltage: 19V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059196-LT3061EMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3061EMS8E#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.8#PBF - 020354-LT1963AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E-5#TRPBF - 002758-LT3010EMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details