Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3055IMSE#PBF 1059186-LT3055IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059186-LT3055IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.59V @ 500mA Operating Supply Current: 130μA to 25mA PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059186-LT3055IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.59V @ 500mA Operating Supply Current: 130μA to 25mA PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3055IMSE#PBF - 1059186-LT3055IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3055IMSE#PBF
1059186-LT3055IMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3055IMSE#PBF 1059186-LT3055IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059186-LT3055IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.59V @ 500mA Operating Supply Current: 130μA to 25mA PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059186-LT3055IMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.59V @ 500mA
Operating Supply Current: 130μA to 25mA
PSRR: 85dB (120Hz)
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059186-LT3055IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3055IMSE#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data