Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF 1059162-LT3029EDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059162-LT3029EDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (4x3) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.46V @ 500mA, 0.46V @ 500mA PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059162-LT3029EDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (4x3) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.46V @ 500mA, 0.46V @ 500mA PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF - 1059162-LT3029EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF
1059162-LT3029EDE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF 1059162-LT3029EDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059162-LT3029EDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (4x3) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.46V @ 500mA, 0.46V @ 500mA PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059162-LT3029EDE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (4x3)
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.215V
Dropout Voltage-Max: 0.46V @ 500mA, 0.46V @ 500mA
PSRR: 67dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059162-LT3029EDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF - 1059223-LT3080IDD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-1.5 - 072302-LT1585ACT-1.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF - 002756-LT3009ESC8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E-5#TRPBF - 002758-LT3010EMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details