Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#TRPBF 1059083-LT3010HMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059083-LT3010HMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.275V Dropout Voltage-Max: 0.6V @ 50mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059083-LT3010HMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.275V Dropout Voltage-Max: 0.6V @ 50mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#TRPBF - 1059083-LT3010HMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#TRPBF
1059083-LT3010HMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#TRPBF 1059083-LT3010HMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059083-LT3010HMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.275V Dropout Voltage-Max: 0.6V @ 50mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059083-LT3010HMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.275V
Dropout Voltage-Max: 0.6V @ 50mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059083-LT3010HMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRMPBF - 1058950-LT1964ES5-SD#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3875IUH#PBF - 1072447-LTC3875IUH#PBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; QFN
Special Features Multiple Outputs
View Details