Win Source Electronics Linear - Linear - Comparators - LT1719IS8#PBF 1058589-LT1719IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058589-LT1719IS8#PB F Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 9mA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 6μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 13ns Hysteresis: 7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058589-LT1719IS8#PB F Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 9mA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 6μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 13ns Hysteresis: 7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1719IS8#PBF - 1058589-LT1719IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1719IS8#PBF
1058589-LT1719IS8#PBF
Linear - Linear - Comparators - LT1719IS8#PBF 1058589-LT1719IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058589-LT1719IS8#PB F Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 9mA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 6μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 13ns Hysteresis: 7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1058589-LT1719IS8#PBF
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 9mA
Voltage - Input Offset (Max): 2.5mV @ ±5V
Current - Input Bias (Max): 6μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 13ns
Hysteresis: 7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 1058589-LT1719IS8#PBF
Product Name Linear - Linear - Comparators - LT1719IS8#PBF
Supply Voltage (VS) 2.7 to 6 volts
VOS 2.5 millivolts
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1011AIS8#TRPBF - 1057584-LT1011AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
VOS 0.7500 millivolts
CMRR 115 dB
View Details
Linear - Linear - Comparators - LT1716CS5#TRMPBF - 020298-LT1716CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
VOS 1.6 millivolts
CMRR 110 dB
View Details
Linear - Linear - Comparators - RH1011W - 1198933-RH1011W - Win Source Electronics
Specs
RoHS Compliant RoHS
VOS 2 millivolts
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Comparators - LTC1442CS8#TRPBF - 116815-LTC1442CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 11 volts
VOS 10 millivolts
CMRR 80 dB
View Details