Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF 1058550-LT1638IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058550-LT1638IDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058550-LT1638IDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF - 1058550-LT1638IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF
1058550-LT1638IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF 1058550-LT1638IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058550-LT1638IDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058550-LT1638IDD#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V
Operating Supply Current: 205μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058550-LT1638IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
IBIAS 0.0200 µA
GBW 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#TRPBF - 1058254-LT1396CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details