Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#PBF 1058478-LT1585CM#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058478-LT1585CM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 4.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 4.6A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058478-LT1585CM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 4.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 4.6A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#PBF - 1058478-LT1585CM#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#PBF
1058478-LT1585CM#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#PBF 1058478-LT1585CM#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058478-LT1585CM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 4.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.4V @ 4.6A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058478-LT1585CM#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.4V @ 4.6A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058478-LT1585CM#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1585CM#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-3.3#PBF - 041241-LT1764EQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.8#TR - 088485-LT1963EST-1.8#TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962IMS8#TRPBF - 1058926-LT1962IMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF - 110899-LT3010HMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details