Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF 1058208-LT1374CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058208-LT1374CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058208-LT1374CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF - 1058208-LT1374CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF
1058208-LT1374CS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF 1058208-LT1374CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058208-LT1374CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1058208-LT1374CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 2.42V
Maximum Output Voltage: 21.5V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058208-LT1374CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8#TRPBF
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-5#TRPBF - 1057809-LT1111CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details