Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#TRPBF 1058051-LT1227CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058051-LT1227CS8#TR PBF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 140MHz Slew Rate: 1100 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 10mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058051-LT1227CS8#TR PBF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 140MHz Slew Rate: 1100 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 10mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#TRPBF - 1058051-LT1227CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#TRPBF
1058051-LT1227CS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#TRPBF 1058051-LT1227CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058051-LT1227CS8#TR PBF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 140MHz Slew Rate: 1100 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 10mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058051-LT1227CS8#TRPBF
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 140MHz
Slew Rate: 1100 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1058051-LT1227CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CS8#TRPBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813DS8#TRPBF - 1058827-LT1813DS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012ACS8#PBF - 1057591-LT1012ACS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809IS6#TRPBF - 1058813-LT1809IS6#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details