Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CZ#PBF 1057868-LT1123CZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057868-LT1123CZ#PBF Packaging: Bulk Type: Positive Fixed Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057868-LT1123CZ#PBF Packaging: Bulk Type: Positive Fixed Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CZ#PBF - 1057868-LT1123CZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CZ#PBF
1057868-LT1123CZ#PBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CZ#PBF 1057868-LT1123CZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057868-LT1123CZ#PBF Packaging: Bulk Type: Positive Fixed Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057868-LT1123CZ#PBF
Packaging: Bulk
Type: Positive Fixed
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057868-LT1123CZ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CZ#PBF
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-SD#TRMPBF - 097689-LTC1844ES5-SD#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 - 1082325-NJU7241F27-TE1 - Win Source Electronics
Specs
IOUT 0.1200 amps
VIN 14 volts
Dropout Voltage 0.3000 volts
View Details