Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-3.3#PBF 1057769-LT1084CT-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057769-LT1084CT-3.3 #PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057769-LT1084CT-3.3 #PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-3.3#PBF - 1057769-LT1084CT-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-3.3#PBF
1057769-LT1084CT-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-3.3#PBF 1057769-LT1084CT-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057769-LT1084CT-3.3 #PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1057769-LT1084CT-3.3#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057769-LT1084CT-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1084CT-3.3#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E#PBF - 1059225-LT3080IMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP#TRPBF - 020371-LT1964ES5-BYP#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details