Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-12#PBF 1057762-LT1083CP-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057762-LT1083CP-12# PBF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.5V @ 7.5A Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057762-LT1083CP-12# PBF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.5V @ 7.5A Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-12#PBF - 1057762-LT1083CP-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-12#PBF
1057762-LT1083CP-12#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-12#PBF 1057762-LT1083CP-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057762-LT1083CP-12# PBF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.5V @ 7.5A Operating Supply Current: 10mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057762-LT1083CP-12#PBF
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 7.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3P
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.5V @ 7.5A
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057762-LT1083CP-12#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-12#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive; Negative
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3875IUH#PBF - 1072447-LTC3875IUH#PBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8-5#PBF - 1058430-LT1521IS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details