Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1057108-ELP-75-24-C

Description
Win Source Part Number: 1057108-ELP-75-24-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ELP-75 (75W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 76W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm) Alternative Parts (Cross-Reference): LPC-150-3150; GST90A24-P1M; RSP-150-48; SFS154805C; SFS152405B; SFS152405CELP-75-24C ; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 3.15 A Mfr: MEAN WELL USA Inc. Other Names: ELP-75-24-C-ND,1866- 1601 Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1057108-ELP-75-24-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ELP-75 (75W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 76W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm) Alternative Parts (Cross-Reference): LPC-150-3150; GST90A24-P1M; RSP-150-48; SFS154805C; SFS152405B; SFS152405CELP-75-24C ; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 3.15 A Mfr: MEAN WELL USA Inc. Other Names: ELP-75-24-C-ND,1866- 1601 Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1057108-ELP-75-24-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1057108-ELP-75-24-C
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1057108-ELP-75-24-C
Win Source Part Number: 1057108-ELP-75-24-C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ELP-75 (75W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 76W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 90% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm) Alternative Parts (Cross-Reference): LPC-150-3150; GST90A24-P1M; RSP-150-48; SFS154805C; SFS152405B; SFS152405CELP-75-24C ; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 3.15 A Mfr: MEAN WELL USA Inc. Other Names: ELP-75-24-C-ND,1866- 1601 Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1057108-ELP-75-24-C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ELP-75 (75W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 76W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
Alternative Parts (Cross-Reference): LPC-150-3150; GST90A24-P1M; RSP-150-48; SFS154805C; SFS152405B; SFS152405CELP-75-24C;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 3.15 A
Mfr: MEAN WELL USA Inc.
Other Names: ELP-75-24-C-ND,1866-1601
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1057108-ELP-75-24-C
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1063432-HRP-150N-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 156 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1200526-PSA45-033 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 30 to 33 watts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Supplies - Board Mount - AC DC Converters - 1372716-IRM-30-12 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 30 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1079125-MPS-30-15 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 30 watts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details