Win Source Electronics Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1055949-HDR-30-24

Description
Win Source Part Number: 1055949-HDR-30-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: HDR-30 (30W) Features: Adjustable Output, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 96 Power (Watts): 36W Input Type: AC or DC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm) Alternative Parts (Cross-Reference): 1904193; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-2244,HDR-30-24- ND Base Product Number: HDR-30 Approval Agency: CB, CE, cULus, cURus, TUV AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 370V
Request a Quote Datasheet
Description
Win Source Part Number: 1055949-HDR-30-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: HDR-30 (30W) Features: Adjustable Output, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 96 Power (Watts): 36W Input Type: AC or DC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm) Alternative Parts (Cross-Reference): 1904193; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-2244,HDR-30-24- ND Base Product Number: HDR-30 Approval Agency: CB, CE, cULus, cURus, TUV AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 370V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1055949-HDR-30-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1055949-HDR-30-24
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1055949-HDR-30-24
Win Source Part Number: 1055949-HDR-30-24 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: HDR-30 (30W) Features: Adjustable Output, Universal Input Package: Box Applications: Industrial, ITE (Commercial) Standard Package: 96 Power (Watts): 36W Input Type: AC or DC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm) Alternative Parts (Cross-Reference): 1904193; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-2244,HDR-30-24- ND Base Product Number: HDR-30 Approval Agency: CB, CE, cULus, cURus, TUV AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 120V DC Voltage - Input (Max): 370V

Win Source Part Number: 1055949-HDR-30-24
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: HDR-30 (30W)
Features: Adjustable Output, Universal Input
Package: Box
Applications: Industrial, ITE (Commercial)
Standard Package: 96
Power (Watts): 36W
Input Type: AC or DC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Output 1: 24V
Efficiency: 89%
Minimum Load Required: No
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm)
Alternative Parts (Cross-Reference): 1904193;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2244,HDR-30-24-ND
Base Product Number: HDR-30
Approval Agency: CB, CE, cULus, cURus, TUV
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 120V
DC Voltage - Input (Max): 370V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1055949-HDR-30-24
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1096535-RST-5000-36 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 4968 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - RS-35-5 - 847334-RS-35-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details
AC DC Converters - USP-350-48 - 846771-USP-350-48 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - Board Mount - AC DC Converters - 1237773-IRM-10-12 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 10 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details