Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP817BXSMT/R 1049114-ISP817BXSMT/R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1049114-ISP817BXSMT/ R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1049114-ISP817BXSMT/ R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP817BXSMT/R - 1049114-ISP817BXSMT/R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP817BXSMT/R
1049114-ISP817BXSMT/R
Optoisolators - Transistor, Photovoltaic Output - ISP817BXSMT/R 1049114-ISP817BXSMT/R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1049114-ISP817BXSMT/ R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1049114-ISP817BXSMT/R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Minimum DC Current Transfer Ratio: 130% @ 5mA
Maximum DC Current Transfer Ratio: 260% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1049114-ISP817BXSMT/R
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP817BXSMT/R
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEB70N06 - 1160994-CEB70N06 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB20N06 - 1160963-CEB20N06 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CET451AN - 1161290-CET451AN - Win Source Electronics
Specs
Package Type SOT3
View Details