Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP815X 1049113-ISP815X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1049113-ISP815X Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 60% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1049113-ISP815X Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 60% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP815X - 1049113-ISP815X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP815X
1049113-ISP815X
Optoisolators - Transistor, Photovoltaic Output - ISP815X 1049113-ISP815X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1049113-ISP815X Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Minimum DC Current Transfer Ratio: 60% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1049113-ISP815X
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Minimum DC Current Transfer Ratio: 60% @ 1mA
Maximum DC Current Transfer Ratio: 7500% @ 1mA
Rise and Fall Time: 60μs, 53μs
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1049113-ISP815X
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP815X
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 15N10 - 1121378-15N10 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
END - OF - LIFE - CED12N10 - 1161019-CED12N10 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CHM310PT - 1161528-CHM310PT - Win Source Electronics
Specs
Package Type SOT3
View Details