Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1036279-RSP-75-24

Description
Win Source Part Number: 1036279-RSP-75-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-75 (75W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 77W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) Alternative Parts (Cross-Reference): SP-75-24; HRP-75-24; DR-75-24; VS50E-24; ZPSA60-24; VS50P24RSP75-24; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 3.2 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4284,RSP-75-24- ND Base Product Number: RSP-75 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1036279-RSP-75-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-75 (75W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 77W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) Alternative Parts (Cross-Reference): SP-75-24; HRP-75-24; DR-75-24; VS50E-24; ZPSA60-24; VS50P24RSP75-24; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 3.2 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4284,RSP-75-24- ND Base Product Number: RSP-75 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1036279-RSP-75-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1036279-RSP-75-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1036279-RSP-75-24
Win Source Part Number: 1036279-RSP-75-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-75 (75W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 77W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) Alternative Parts (Cross-Reference): SP-75-24; HRP-75-24; DR-75-24; VS50E-24; ZPSA60-24; VS50P24RSP75-24; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 3.2 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4284,RSP-75-24- ND Base Product Number: RSP-75 Approval Agency: CB, CCC, CE, cURus, TUV

Win Source Part Number: 1036279-RSP-75-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-75 (75W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 77W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm)
Alternative Parts (Cross-Reference): SP-75-24; HRP-75-24; DR-75-24; VS50E-24; ZPSA60-24; VS50P24RSP75-24;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 3.2 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4284,RSP-75-24-ND
Base Product Number: RSP-75
Approval Agency: CB, CCC, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1036279-RSP-75-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1046163-ASP-150-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 132 watts
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
AC DC Converters - HRP-75-12 - 846957-HRP-75-12 - Win Source Electronics
Specs
Package Type Other; Box
View Details