Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#PBF 102903-LTC2626CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 102903-LTC2626CDD#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 102903-LTC2626CDD#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#PBF - 102903-LTC2626CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#PBF
102903-LTC2626CDD#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#PBF 102903-LTC2626CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 102903-LTC2626CDD#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 102903-LTC2626CDD#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: External
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 102903-LTC2626CDD#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757ACLX - 206746-LTC2757ACLX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type SPI; SPI
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details